Overview

The 5-Port Gigabit Desktop Switch, model TEG-S51, provides high bandwidth performance, ease of use, and reliability. Boost office network efficiency and eliminate network congestion with gigabit speeds and a total switching capacity of 10Gbps with full-duplex mode. Integrate this sturdy metal switch for reliable high-speed network connectivity.

Gigabit Speeds


Gigabit ports provide high-speed network connections to five devices, and a 10Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.

Compact Design


With a compact and lightweight metal housing design, this switch is well-suited for desktop installations.

Fanless


Fanless design lowers energy consumption and reduces distracting operating noise.

 

 


  • DEVICE INTERFACE: 5 x Gigabit RJ-45 ports; LED indicators
  • SWITCHING CAPACITY: This 5-port gigabit switch has a 10Gbps switching capacity with a forwarding rate of 7.44Mpps (64-byte packet size)
  • DATA TRANSFER RATE: Ethernet: 10 Mbps (half duplex); 20 Mbps (full duplex); Fast Ethernet: 100 Mbps (half duplex); 200 Mbps (full duplex);Gigabit: 2000 Mbps (full duplex)
  • COMPACT DESKTOP DESIGN: Sturdy lightweight metal housing is well-suited for desktop installations.
  • FANLESS DESIGN: The network swich fanless design lowers energy consumption and eliminates operating noise.
  • NDAA / TAA compliant (U.S. and Canada only)


Easy Setup

Simply power up the switch and plug in connected devices

Ports

5 x Gigabit Ethernet ports

Switching Capacity

10Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Fanless

Fanless design lowers energy consumption and eliminates operating noise

Housing Design

Compact and lightweight metal housing

LED Indicators

LEDs convey power, link, and activity


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
Device Interface
  • 5 x Gigabit ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Switching Capacity: 10Gbps
  • RAM Buffer: 128KB
  • MAC Address Table: 2K entries
  • Forwarding Rate: 7.44Mpps (64-byte packet size)
  • Jumbo Frames: 9KB
Power
  • Input: 100 – 240V AC, 50/60 Hz, 0.2A
  • Output: 5 V DC, 1A external power adapter
  • Max. Consumption: 2.01W
Fan/Acoustics
  • Fanless design
MTBF
  • 1,615,840 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions (L x W x H)
  • 121 x 75 x 26mm (4.76 x 2.95 x 1.02 in.)
Weight
  • 220g (7.76 oz.)
Certifications
  • FCC
  • CE
Warranty
  • Lifetime Warranty

PACKAGE CONTENTS
  • TEG-S51
  • Quick Installation Guide
  • Power Adapter (5V DC, 1A)