OVERVIEW

The 8-Port Gigabit Desktop Switch, model TEG-S83, provides high-bandwidth performance, ease of use, and reliability. This gigabit switch boosts office network efficiency and eliminates network congestion. It features gigabit speeds and a total switching capacity of 16Gbps with full-duplex mode. Integrate this sturdy metal gigabit switch for reliable high-speed network connectivity.

Gigabit Speeds


Gigabit ports provide high-speed network connections to eight devices, and a 16Gbps switching capacity allows data traffic to flow smoothly, reducing traffic bottlenecks.

Compact Design


With a compact and lightweight metal housing design, this gigabit switch is well-suited for desktop installations.

Fanless

Fanless design lowers energy consumption, and eliminates distracting noise for quiet environments that require silent operation.


Easy Setup

Simply power up the gigabit network switch and plug in connected devices

Ports

8 x Gigabit Ethernet ports

Switching Capacity

16Gbps switching capacity

Jumbo Frame

This gigabit Ethernet switch sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Fanless

Fanless design lowers energy consumption and eliminates operating noise

Housing Design

Compact and lightweight metal housing

LED Indicators

LEDs on the gigabit switch convey power, link, and activity


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
Device Interface
  • 8 x Gigabit ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Switching Capacity: 16Gbps
  • RAM Buffer: 192KB
  • MAC Address Table: 4K entries
  • Forwarding Rate: 11.9Mpps (64-byte packet size)
  • Jumbo Frames: 9KB
Power
  • Input: 100 – 240V AC, 50/60 Hz, 0.2A
  • Output: 5 V DC, 1A external power adapter
  • Max. Consumption: 3.2W
Fan/Acoustics
  • Fanless design
MTBF
  • 1,451,740 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions (L x W x H)
  • 160 x 25 x 109mm (6.29 x 0.98 x 4.29 in.)
Weight
  • 414g (14.6 oz.)
Certifications
  • FCC
  • CE
Warranty
  • Lifetime Warranty

PACKAGE CONTENTS
  • TEG-S83
  • Quick Installation Guide
  • Power Adapter (5V DC, 1A)