USB-C Multitask Mini Dock with integrated speakerphone and HDMI video, Built-in 4-MIC, 4K HDMI, USB-C 5Gbps input, two USB-A 5Gbps ports, Volume Touch Control, 3.5mm Audio, PD 100W, 360 Degree Coverage, 15ft Space,Compliant with mac ® system for M1, M2, M3 Pro, & Max
With crystal clear voice quality, Ultra-HD display, and audio control button all in one USB-C Multitask Mini Dock- make your video conferencing, conference call, presentation, or teaching easy, convenient, and effective
Supports single 4K (3840x2160) @30Hz Ultra HD video resolution and 5.1-ch. surround sound or 2-ch. stereo audio
Comes with one USB-C with DP Alt mode port (Host), one HDMI video output ports, two USB-A 5Gbps port, one USB-C PD 100W port, one 3.5mm stereo audio jack, four microphone inputs, one microphone button, two sound volume button, one play or pause touch button, and one audio slide switch
Built-in four microphone ranged in a 360 degree array pick up voices to 15ft at distances and supports 3W woofer allowing you have clear and smooth communication. Provides a touch button to play or pause music and control volume/mute/LED light via volume buttons allowing you to adjust speaker volume easily & quickly
Includes a USB-C 5Gbps to USB-C cable for connecting laptop/notebook, PD passthrough 100W to provides up to 85W Power Delivery charging for laptop, notebook, tablet, and smartphone and ensures enough power for USB peripherals
Provides two USB-A ports and data transfer rate up to 5Gbps to enhance the performance and transfer capability of USB devices, such as keyboard, mouse, printer, pen drive...
Supports one 3.5mm audio jack for 2 channel stereo audio connection and an audio slide switch to turn on/off the speaker or microphone
- Compliant with mac
®
system for M1, M2, M3 Pro, & Max
- Compatible with Windows ® 11 (64-bit) / 10 (32-/64-bit) / 8.1 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit) and macOS ® 12.x to 10.10
Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency