Overview

Advanced USB-C docking station adds Triple monitors of DisplayPort & HDMI, one USB-A 5Gbps with 5V/1.5A fast charging, three USB-A 5Gbps, one SD 3.0 & Micro SD (TF) 3.0 memory card slots, one Gigabit Ethernet port, a 3.5 mm headset jack for 2-Ch. stereo audio & MIC, and PD up to 65W to Windows computers. Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Features

Triple displays (DisplayPort/HDMI) with MST technology, 65W PD, and multiple connections by a single USB-C with DP 1.4 Alt mode input to build a productivity workstation

Video Resolution

Supports single 4K (3840x2160) @60Hz Ultra HD video resolution or Dual 2K (2560x1440) @60Hz or one 4K (3840x2160) @30Hz + one 1080p (1920x1080) @ 60Hz or triple 1080p (1920x1080) @60Hz displays with DP 1.4 alt mode and 5.1-ch. surround sound

Monitor soultion

3 Display Modes

Allows the use of Multi Stream Transport (MST) technology for multi-monitor displays, such as Mirror mode, Extended mode, and Primary mode to HDTV or projector for perfect visual displays
* Note: macOS ® only supports Mirror mode

Multiple Connectivity Ports

Adds one USB-C port with DP 1.4 Alt mode and PD 65W (Host), one DisplayPort video output port with MST technology, two HDMI video output ports with MST technology, one USB-A 5Gbps with 5V/1.5A charging port, three USB-A 5Gpbs, one Gigabit Ethernet, one 3.5mm headset jack (stereo audio and microphone), one SD 3.0 memory card slot, one Micro SD (TF) 3.0 memory card slot, one DC 20V/5A power jack, and one power on/off button

Connection

USB-A Data Transfer

Provides one USB-A 5Gbps with 5V/1.5A charging and three USB-A 5Gbps ports to enhance the performance and transfer capability of USB devices

65W Power Delivery

Includes a USB-C 3.2 Gen 1 to USB-C cable for connecting laptop/notebook, supports up to 65W Power Delivery charging for laptop, notebook, tablet, and smartphone. The included 100W power adapter ensures enough power for laptop charging and USB peripherals

Memory Card Reader

Compatible with SD 3.0 UHS-1 and Micro SD (TF) 3.0 UHS-1 memory cards and data transfer rate up to 104MB/s, capacity up to 2TB, can be used simultaneously

1G Ethernet Data Transmission

Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port

3.5mm Headset Jack

Supports one 3.5mm headset jack for 2 channel stereo audio and microphone connection

Security Lock

Keep your laptop safe and secure with a security lock when you work in a public placeSecurity Lock

ABS Housing Design

Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in power on/off button with LED provides easy recognition of power status

Maximum Compatibility

Compatible with Windows ® 11 (64-bit) / 10 (32-/64-bit) / 8.1 (32-/64-bit) / 7 (32-/64-bit) and macOS ® 12 / 11 / 10.15 to 10.13

* Note:

- macOS ® 10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to10.14 or later or stay with 10.13.3 and earlier

- Compliant with mac ® M1, M2, M3 Pro, & Max systems for single extend video output and Mirror mode only

- macOS ® system for DP or HDMI video output