Advanced Hybrid USB C docking station Quad monitor with 4x HDMI or 4x DisplayPort, one USB-A 10Gbps with 5V/1.5A charging, three USB-A 5Gbps, one USB-C PD 30W, one 2.5G Ethernet, one SD 4.0 card slot, one Micro SD (TF) 4.0 card slot, one stereo audio/microphone, and PD up to 100W for Windows and Mac. Compliant with Mac ® system for M1, M2, M3 Pro, & Max
Make the powerful visual solution with 4 Hybrid displays (DisplayPort/HDMI) or 5K displays (2x DisplayPort) and multiple connections for increased productivity
Supports one single 5K (5120x2880) @60Hz display via 2 DisplayPort ports, quad 4K (3840x2160) @60Hz Ultra HD displays via DP/HDMI or DP/DP or HDMI/HDMI with DisplayLink IC, and 5.1-ch surround sound
Adds one USB-C port with DP Alt mode and PD 100W (Host)*, four DisplayPort video output ports (with DisplayLink controlled), four HDMI video output ports (with DisplayLink controlled), one USB-A 10Gbps with 5V/1.5A charging port, three USB-A 5Gpbs, one USB-C PD 30W charging only, one 2.5G Gigabit Ethernet, one 3.5mm headset jack (stereo audio and microphone), one SD 4.0 UHS-II memory card slot, one Micro SD (TF) 4.0 UHS-II memory card slot, one security lock, one power on/off button, and one DC 20V/9A power jack
* Note: PD charging will not work if you connect a USB-A laptop/notebook
Provides one USB-A 10Gbps with 5V/1.5A charging and three USB-A 5Gbps ports to enhance the performance and transfer capability of USB devices
Compatible with SD 4.0 UHS-II and Micro SD (TF) 4.0 UHS-II memory card and data transfer rate up to 312MB
The included 180W power adapter not only provides up to 100W power delivery to charge a laptop or notebook, but also provides up to 30W power delivery to charge a tablet or smartphone
* Note: PD charging will not if you connect a USB-A laptop/notebook
Supports one 3.5mm headset jack for 2 channel stereo audio and microphone connection
Reliable wired network connectivity with embedded 10/100/1000/2500BASE-T Gigabit Ethernet port for high bandwidth networking
Enterprise Features:
- Wake on Lan
- PXE boot
*Note: Mac address not supported
Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in power on/off button with LED provides easy recognition of power status
Keep your laptop safe and secure with a Kensington security lock when you work in a public place
- Compatible with Windows ® (Intel/AMD/Snapdragon) 11 (64-bit) / 10 (32-/64-bit) / 8.1 (32-/64-bit) / 7 (32-/64-bit) and macOS ® 12 / 11 / 10.13 to 10.15
*Note:
- macOS
®
10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to10.14 or later or stay with 10.13.3 and earlier