Easy modification, maximum possibilities

ASUS Mini PC PN51-S1 is an ultracompact computer that delivers powerful performance for a wide variety of home and business applications. Featuring the latest AMD Ryzen™ 5000 mobile processor with Radeon™ graphics, plus support for high-speed 3200 MHz DDR4 memory, Mini PC PN51-S1 is ready for demanding workloads, yet its diminutive size takes up minimal space on a desk and makes it suited for applications where traditional PCs won’t fit – from digital signage to home-theater setups.

4K resolution and triple-display support

ASUS Mini PC PN51-S1 supports up to three displays with 4K resolution through HDMI, DisplayPort over dual USB-C and a user-configurable port*, with no restriction** on the combination.

Hyper - realistic 8K support

ASUS Mini PC PN51-S1 also supports stunning 8K UHD through DisplayPort 1.4* or Type-C DisplayPort, for detail that's 4X greater than 4K or a remarkable 16X higher than traditional Full HD output. Specifically, PN51-S1 will pump 8K visuals at up to 30 Hz via a single DisplayPort and at up to 60 Hz through DisplayPort Dual-Mode (DP++)**, bringing every image to life in breathtaking style.

Ready for any scenario

ASUS Mini PC PN51-S1 supports up to three video outputs, so it offers flexibility to handle all manner of multi-display setups. You’re also free to choose your own combination of ports, making PN51-S1 suitable for almost any conceivable display scenario.*

Diverse applications

With support for up to three 4K displays*, ASUS Mini PC PN51-S1 can be used to build high-resolution signage walls at lounges, halls, exhibitions and retail stores, all powered from just one device – saving on both cost and maintenance. As well, PN51-S1’s triple-display and 2.5 Gbps LAN support makes it easy to share information in workplaces, offices or conference rooms.