Fast Speed Ideal for Busy Offices and Workgroups

Single-pass two-sided scanning up to 60 pages per minute 1 with the 100-page capacity auto document feeder 2 to help support higher scan volumes and maximize productivity.

Easy Integration - Wide Driver Support to Adapt to Your Workflow

TWAIN, WIA, ISIS, and SANE drivers for compatibility with existing software applications.

Easy Deployment

Device management solutions enable mass distribution of device configurations, security settings, firmware updates, and task automation.

Advanced Image Optimization Features

Auto Deskew, Auto Image Rotation, and Bleed-Through Removal help save time without adjusting settings.

At Your Side Support

At your side support: online, live chat, or phone technical assistance for the life of your product.

Powerful Bundled Software Suite³

Includes document management tools for creating, editing, and converting scanned documents into a variety of formats including searchable PDFs, plus Word, Excel, and PowerPoint files.

Seamless Integration into Existing Workflows: Easily adapts into workflows with a wide range of drivers, and scan-to destinations including email 4 , SharePoint, SSH Server (SFTP), USB memory stick 5 , cloud services 6 , and more.

4.3” Color Touchscreen Display: Create up to 56 customized shortcuts for one-touch scanning to common destinations. Enables direct scanning to a variety of cloud services including Google Drive™, Evernote ® , Dropbox, and more 6 .

Advanced Image Optimization: Compatibility with Kofax VRS Elite™ / Kofax Express™ image processing software 8 that automatically analyzes scanned materials and applies appropriate image correction settings for optimal results.

Flexible Media Handling: Supports a variety of document sizes and types including letter, legal, business cards, plastic ID cards, receipts, and photos.

Advanced Security Features: Triple Layer Security features help limit document and device access and protect against network intrusions. Also, offers support for critical network security protocols to integrate into your network.

Flexible Connectivity: Easily share and set up on your network via dual band wireless (2.4GHz / 5GHz) or Ethernet interfaces. Connect to a single computer via USB 3.0. Scan to your mobile device via AirPrint ® and Brother Mobile Connect 3 .

Environmentally Friendly Features: ENERGY STAR ® compliant and EPEAT ® Silver rated.

Disclaimers

(1) Color and monochrome scan speed with all advanced features turned off, Letter at 300dpi.

(2) Maximum capacity based on using 20 lb paper.

(3) Additional download required. Software application compatibility may vary based on operating system. App availability may vary based on country.

(4) Requires mail server support.

(5) Scan to USB memory stick: JPEG and PDF (color/grey), TIFF and PDF (black/white). Print from USB memory stick, JPEG format only.

(6) Requires an internet connection and an account with a desired service.

(7) Requires connection to a wireless network.

(8) Certified with Kofax VRS® versions Elite 5.2.0 and Express 3.3.0. Windows® only. Additional purchase required.

(9) Maximum number of scanned pages per day can be used to compare designed durability between like Brother products. For maximum product life, it is best to choose a scanner with a daily duty cycle that exceeds your requirements.

Images are for illustrative purposes only. Specifications subject to change.