4XEM’s 2-Port USB-C to HDMI Multi-Monitor Hub

Need more monitors connected but don’t have the ports? 4XEM’s 2-Port
USB-C to HDMI Multi-Monitor Hub is a premier solution for that problem.

This device offers the ability to increase your productivity by utilizing up to two separate screens in conjunction with your main device. Connect, up to, two HDMI monitors to your device to expand your work or play station to new heights. Supporting the ability to mirror and extend displays you also can adjust the displays as you see find. Such display applications can include spanning spreadsheets over monitors, panoramic viewing, and editing audio and video clips to name a few. Powered by its USB-C connection this device does not require an additional power source. Spread out your displays and working capabilities with 4XEM’s multi-monitor hubs.

Problem it solves: Connect two devices to your USB-C enabled display easily with one convenient device.

Features

  • 2 HDMI ports
  • USB-C male connector
  • Supports Extended and Duplicate screen modes
  • Supports 4K ultra-HD video (3840×2160 @ 120Hz)
  • Supports Ultra-wide displays
  • Supports PD Pass through
  • Powered through USB-C connection
  • Windows 10 compatible
  • Lightweight and portable design