4XEM’s 8K/4K DisplayPort Bi-Directional Switch

4XEM’s 8K/4K DisplayPort Bi-directional switch offers manually controlled video switching at 8K, 5K or 4K quality resolution. Able to function in two distinct modes, this switch can either connect two devices to a monitor or one device to two monitors (simultaneous video output is not supported). Regardless of function the video quality will remain at the desired high-quality resolution. Set-up is very intuitive, plug and play designed for quick video access.

Easy set-up coupled with its portable design means this switch can be moved to different set-ups as needed. Switch between and boost your DisplayPort video resolutions easily with 4XEM’s 8K switch.

Problem it solves: Offering 8K, 5K, and 4K video quality and switch between displays or devices, 4XEM’s 8K DisplayPort Switch is a great addition to any workstation.

Features:

  • Two DisplayPort 1.4 ports
  • Supports 2 device connection to one monitor
  • Supports one device to two monitors (simultaneous video output not supported)
  • Supports 8K@30Hz
  • Supports 5K@60
  • Supports 4K@120Hz, 60Hz
  • LED Power indicator
  • Micro-USB Powered – comes with Micro-USB power cable
  • Compatible with Mac OSX and Windows
  • Manually controlled device control