4XEM’s 8-in 1-out Type-C to HDMI/USB 3.0/TF/SD and USB-C adapter with Power Delivery

More easily understood as a multi-port adapter, this device is an ideal solution to any problem revolving around needing to expand a work or home tech station. 8 unique ports, including HDMI, SD card reader and other USB ports, this one device can itself create an impressive workstation.

Connectivity has never been easier with 4XEM’s 8-in 1-out Type-C to HDMI/USB 3.0/TF/SD and USB-C adapter with Power Delivery.

Supporting 4K video resolution as well as Power Delivery and PD pass through this adapter can also upgrade a station to be more efficient. Simple plug and play technology means your station will not be down for a long set-up time. Upgrade and solve your connectivity problems with 4XEM.

Problem it solves: Extend your connections quickly and efficiently with 4XEM’s 8-in 1-out data and display adapter.

Features:

  • USB 3.1 Male connector
  • 1 HDMI 1.4 port
  • 1 USB 3.0 Type C port
  • 1 USB 2.0 Type A port
  • 2 USB 3.0 Type A ports
  • 1 SD/TF Card slot
  • 1 Micro SD card slot
  • 1x USB Type C port (for Power Delivery only)
  • Host Device requires USB Power Delivery 3.0 and DP Alt mode support
  • Supports 4K video resolution (3840x2160 @ 30 Hz)
  • Supports PD pass through up to 60W
  • Compatible with Windows 10 and Mac OS

One Connection offers 8 ports

USB-C & A with SD card readers and HDMI