This 20 in. (50 cm) Premium High-Speed HDMI 2.0 Certified Cable is built to endure cable stress. Tested to endure strenuous wear and tear, this durable cable is a must-have for both business and consumer applications.

Experience Expanded Bandwidth With HDMI 2.0
This high performance 4K cable supports resolutions of up to 4K at 60Hz (3840x2160p) and bandwidths of up to 18Gbps. It also supports HDR10 (High Dynamic Range) and Dolby Vision, for higher contrast ratios and vivid colors.

In addition, ARC (Audio Return Channel) features up to 32 uncompressed 5.1 and 7.1 digital audio channels to support DTS-HD Master Audio™; DTS:X®; Dolby® TrueHD, and Dolby Atmos®; for high quality sound.

HDMI Premium Certified Cable
The cable has undergone rigorous compliance testing and is certified by an HDMI Authorized Test Center, to ensure it supports high-bandwidth enabled features. An EMI test is performed to ensure minimal interference to surrounding wireless signals.

Cable Key Features
Aluminum-mylar foil with braided shielding improves Electromagnetic Interference (EMI) protection. Durable and supple TPE jacket and strain reliefs (TPE is non-toxic & halogen free for environmental sustainability).

Connector Key Features
Corrosion-resistant gold-plated connectors ensure premium video quality and enhanced reliability. Tested to withstand 10 000+ insertions.

This product is backed for life, including free lifetime 24/5 multi-lingual technical assistance.