4K 30Hz 130ft | 1080p 230ft | IR Extension | Power over Cable

Astonishing 4K Picture Quality

This HDMI extender supports 7.1ch audio and resolutions of up to 4K at 30Hz (3840 x 2160) over a single CAT6/5e cable.

The UHD HDMI Extender supports HDMI 1.4 and 4:4:4 chroma subsampling, which ensures a crystal-clear picture.

Simplify Your Setup

With support for Power over Cable (PoC), only one power, connected to the transmitter, is required to power both units of the transmitter and receiver kit.

IR extension, using the included IR Blaster and Receiver, makes controlling a source device from a remote location easy.

Easy Installation

The 4K HDMI Ethernet Extender has an HDMI output on the transmitter unit allowing the solution to be cascaded to other video extenders or for use to a local display.

Plug-and-play installation with no additional software or drivers required.

The metal housing and built-on mounting brackets allow for professional installation options, ideal for digital signage, boardrooms, and tradeshow applications.