Blazing Fast Speeds with 4 Spatial Streams
The Omada Wi-Fi 6 Access Point features the latest 802.11ax technologies like 1024 QAM and Long OFDM Symbol, which allows the EAP to boost overall speeds up to 1800 Mbps. With 4 Spatial streams, multi-user throughput is increased to drive more applications.
Effortless Deployment with PoE+
With 802.3at Power over Ethernet (PoE+) supported, there is no need to install additional wiring. Simply plug in the existing Ethernet cables and you’re ready to go.
Next Level Wired Performance & Ultra Slim Design
Supports 802.3at PoE+, 48V/0.5A Passive PoE and 12V/1.5A DC power supply, can be either powered by a TP-Link PoE+ switch, a Passive PoE adapter (Suggested TP-Link Model: TL-PoE4824G) or the provided 12V/1.5A DC adapter, making deployment effortless and flexible.
Easy to Mount with Refined Industrial Design
Experience the simplest installation ever performed and ceiling mount problems are a thing of the past with just 2 easy steps.
1 Push Up.
2 Rotate. Locked.
Mesh technology saves you from extra wires by wirelessly extending your WiFi signal and optimizing the best path between EAPs.
Seamless roaming switches clients to the AP with the best signal automatically, even when moving. This allows sensitive applications like VoIP and video conferences to go uninterrupted.
*Both require the use of Omada SDN controllers.