1280 x 800 Resolution, 3,000 LED (2,000 ANSI) Lumens, 0.49 Throw Ratio

3000 Lumens WXGA Short Throw LED Projector w/ 125% Rec. 709


Featuring 1280x800 WXGA resolution, 3,000 LED lumens of brightness and a short throw lens, the ViewSonic ® LS550WH is a lamp-free LED projector ideal for business and education. Its 0.49 short throw lens provides a 100” screen from just a few feet away, delivering exceptional space efficiency and freeing presenters from blinding lights. No matter the environment, expect stunning images and vivid colors, as this projector boasts 125% Rec. 709 color accuracy. With 2nd generation LED technology, the LS550WH eliminates the need to continuously swap out bulbs and dispose of toxic chemicals. In addition, an IP5X sealed optical engine prevents dust and moisture from entering the projector, ensuring impeccable image quality and a long maintenance-free lifespan of up to 30,000 hours.* An automatic on/off feature delivers efficiency and power savings, while 360° tilt angle projection delivers flexible setup in small- to medium-sized meeting rooms and classrooms. Whether for business or education, the ViewSonic LS550WH LED projector provides a picture-perfect presentation every time.

ADVANCED LED LIGHT SOURCE

This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 30,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.

CONVENIENT AUTO POWER ON/OFF

This projector can be configured to automatically turn on for quick and easy startup whenever an active video input is detected. Conversely, when no signal is present, the projector will automatically power off after a user-defined amount of time.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 2,000 ANSI lumens/3,000 LED lumens and a high contrast ratio, this projector produces bright images in nearly any environment

LARGE IMAGES IN SMALL SPACES

A short throw lens enables large images to be projected from short distances in small rooms. In addition, any blinding lights in front of the presenter, distracting shadows on the projected image, or glaring hotspots on the screen, are all eliminated because the projector’s light source is closer to the projection surface.

360-DEGREE ORIENTATION

A robust mechanical construction allows the projector to be installed in nearly any position, at any angle from floor to ceiling. You can mount the projector pointing straight down at the floor, or mount the projector upside-down at a 45-degree angle if need be.

Comprehensive LAN Control

This projector comes equipped with Crestron, AMX, Extron and ViewSonic vController, which are all easy-to-use network management tools.