On-the-Go Innovation
Whether you’re using the screen to read, take notes, sketch, or share your work – it rotates with complete ease and feels easy on the eyes thanks to the low-blue-light TÜV Certified2 display.
Hinge
WQXGA
Bezels
Screen-to-Body Ratio
Built on the Intel® Evo™ platform for high standards in performance and battery life. Intel processors and graphics accelerate your productivity and editing needs, giving you confidence for those everyday tasks.
Processors1
Operating System
LPDDR5 Memory
PCle Gen4 SSD
When an idea strikes, you can rely on the Acer Active Stylus with Wacom AES 2.0 to portray your concepts precisely as you imagined.
Increased sensitivity for more accurate, responsive input from the stylus.
Write comfortably and accurately at angles of up to 55°.
At 266Hz, this report rate is 2X faster than AES 1.0
The TwinAir system is designed with Vortex Flow architecture which increases system performance by up to 75%.3 Dual D6 copper heat pipes help maintain optimal temperature for the best performance experience.
The Intel® Killer™ Wi-Fi 6E AX1675i module is specifically designed to deliver the best experience in streaming and immersive communication. And two Type-C ports with Thunderbolt™ 4 support speeds of up to 40Gb/s.
With Acer PurifiedVoice™ with AI Noise Reduction and DTS audio, video calling has never sounded so good. And get high-quality imagery in low-light conditions with the FHD camera featuring Acer’s TNR (Temporal Noise Reduction) technology4.