Media Player Mounting Bracket For full service video wall mounts

Quickly, securely and inconspicuously house a media player control device behind a full service video wall mount with the Peerless-AV DS-ACC770 Media Player Bracket Accessory. Included Velcro® straps hold the media player in place for easy access and servicing when the display is fully extended from the wall. Secure the display back in its normal operating position and access to the media player is denied, deterring unwanted tampering and theft.


Features

  • Securing of the full service video wall mount will prevent the removal of the media player
  • DS-ACC770 will be mounting inside the full service video wall mount and hidden from view
  • Media player can be quickly mounted using the included Velcro® strap
  • Accommodates media players up to 2.5" deep x 8.5" tall
  • Compatible with Peerless-AV full service video wall mounts DS-VW765-LAND and DS-VW765-POR