TRENDnet’s 90W 2-Port Industrial 2.5G PoE++ Injector, model TI-IG290, allows users to add PoE++ power to a non-PoE 2.5G switch. Connect the 2-port industrial 2.5G PoE++ injector to a non-PoE 2.5G switch, and then run Ethernet cables up to 100 meters (328 ft.) to network two PoE/PoE++ devices. This multi-port industrial 2.5G PoE++ injector supplies up to 90W of power to two PoE devices with a total PoE budget of 180W. The fanless design conveniently eliminates operating noise and lowers unnecessary energy consumption. The dual port industrial 2.5G PoE++ injector is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 70° C (-40° – 158° F) for harsh industrial environments.
Industrial Design
IP30 rated metal enclosure with a high degree of vibration and shock resistance, and a wide operating temperature range of -40° – 70° C (-40° – 158° F).
The 2-port industrial 802.3 bt PoE++ injector supplies up to 90W of power to two PoE (IEEE 802.3af), PoE+ (IEEE 802.3at), or PoE++ (IEEE 802.3bt) devices
Equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 70° C (-40° – 158° F) for industrial environments
2 x 2.5G ports (data in) and 2 x 2.5G PoE++ ports (data + PoE out)
Provides two PoE network connections up to 100m (328 ft.) away from the 2-port industrial 802.3bt PoE++ adapter
LEDs indicate PoE connectivity and power status
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point protects equipment from external electrical surges
Fanless design on the 2-port industrial 2.5G PoE++ injector conveniently eliminates operating noise and lowers unnecessary energy consumption
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|