APC NetShelter Rack PDU Advanced(APDU10151ME)

Plan for an always-changing future. Power distribution adds a layer of complexity to IT deployments. Because every device needs the right amount of power and the right type of outlet, adding or upgrading PDUs (or finding out you have the wrong type) slows down deployment and can create unexpected costs. Choose a rack power distribution unit (PDU) that helps you keep up —and be prepared for the future. Designed with high density, speed of deployment, and an "always-on" mentality in mind, APC NetShelter Advanced Rack Power Distribution (PDU) is Schneider Electric's latest innovation in intelligent Rack PDUs for data center environments.

Unparalleled agility:

4-in-1 combination outlets

Innovative combination C13/C15/C19/C21 outlet for many rack layouts, configurations, & refreshes.

Local manufacturing

Enabling increased product availability and ability to offer configure-to-order options.

Configure-to-order capabilities

Configure-to-order options available including color, different input cord lengths and types all done locally for faster delivery timeframes.

Designed for high density:

2x the outlets

Up to 48 outlets to accommodate ever-increasing number of devices in each rack.

50% more power

Some models support up to 43.5kW (34.6kW de-rated for NAM) for most any density deployment.

Space saving form factor

More outlets and more density in a 2.2in single width PDU.

Delivering more uptime:

Live swap NMC

Live swappable network management card (NMC) allows for uptime even in a power event.

Display power sharing

Maintain access to PDU data and operations during a power event by leveraging adjacent NMC.

Up to 8 sensors*

Support up to eight sensors to monitor and protect PDU and IT devices from environmental threats. *Sensors expected late 2022.

FAQ

What kind of sensors are compatible with the Rack PDU Advanced?

Two environmental sensor ports allow for optional sensors (sold separately) to be connected. Sensors available within the NetSelter Rack PDU Advanced portfolio include temperature, temperature/humidity, temperature (3 sensors)/humidity, rope leak detection, and a door contact switch. Also available is an expansion hub to allow connection of up to three sensors providing the ability to manage six separate sensors from one rack PDU. Sensor availability expected late 2022.

Are special mounting brackets required to purchase separately to install the Rack PDU Advanced in a NetShelter Rack? How about 3 rd party racks?

No, the Rack PDU Advanced will install toollessly in a APC NetShelter 42U and above height rack enclosure. Additional mounting brackets are provided for installation in third party racks. An additional bracket (AR7711) is available for purchase for even more flexibility and mounting positions in NetShelter and 3 rd party racks.

Are the Rack PDU Advanced configurable with different outlets, colors, etc?

Yes, visit apc.com at https://www.apc.com/pdu-advanced to submit a request and customize a PDU to your specific needs. An APC sales representative will reach out to you to complete your request and provide you with a quote.

What is the standard warranty of the Rack PDU Advanced?

The standard factory warranty is 3 years repair or replace. Additional warranty’s can be purchased up to a 6 years total. Visit apc.com for additional extended warranty information.

Are these PDUs cloud enabled?

Yes, these PDUs can be coupled with Schneider Electric’s EcoStruxure IT data center infrastructure management software for monitoring and management.

About APC by Schneider Electric

A History of Innovation in Physical IT Infrastructure

Over nearly four decades of innovation, APC has become an industry standard for reliable power and physical IT infrastructure.

APC UPS Power and Data Security That Gets the Job Done

Companies around the world and within every industry rely on products from APC to keep their data centers up and running. Our APC UPS (uninterruptible-power-supply), data-security, and surge-protector solutions work hard for you when maximum availability and guaranteed uptime are non-negotiable.

The APC Difference

In today’s connected world, your business demands integrated solutions for optimal IP performance. Our proven industry leadership, combined with a large community of IT partners, has resulted in collaborative technology and expert services that you can rely on to meet your business’s IT needs.