Go Up With the Awesome Gaming Performance.

Lenovo G27e-20 is an excellent gaming monitor that supports hours of daily usage. With a large 27-inch, 1920 x 1080 Full-HD display screen, this monitor is ideal for work and studies, as well as for entertainment usage like gaming, etc. This smart-looking monitor comes with the 100 Hz1 (120 Hz overclock) refresh rate, AMD FreeSync Premium technology and a 1ms MPRT response time for a superb gaming experience. Its Natural Low Blue Light technology reduces harmful blue light and enables hours of safe and fatigue-free viewing experience. In addition, this monitor also has a 95% sRGB display for brilliant color reproduction. The G27e-20 comes with the Lenovo Artery Software to help you quickly and easily adjust your monitor controls. Now you can set monitor display performance, choose game-based display settings, etc. Gamers will also love special tools like Show Frame Rate, Show Timer and more to help them win the game. Any way you look at it, it’s got game

Superb Gaming Experience

This monitor has the 100 Hz1(120 Hz overclock) refresh rate for minimal latency and that smooth, seamless visual experience gamers love. Its 1ms MPRT3 response time offers gamers a massive advantage especially in fast-paced games without any motion blurs or visual lags. Additionally, thanks to the AMD FreeSync Premium technology2, users don’t have to worry about stuttering images or screen tearing. With the wide 178° viewing angle, you have a monitor with superb all-round performance.

Safe and Stress-Free Experience

The G27e-20 monitor offers a stress-free user-experience, and it comes with multiple connectivity options like an HDMI 2.0 port, a DP 1.2 port, and an audio out jack. This monitor also comes with Lenovo Artery Software4to help users quickly and easily access basic display settings as well as advanced gaming tools. The Lenovo Artery provides special gaming tools to Lenovo gaming monitor users including Show Frame Rate, Show Timer, Show Aim Point, and Shortcut Key setting to help users win in the game

Dazzling Display for the Win

The G27e-20 has a large 27-inch VA monitor that offer an excellent 3000:1 contrast ratio, making it perfect for everyday use. Its FHD 1920 x 1080 resolution monitor offers superb image quality and more than ample brightness of 300 nits. This is a 95% sRGB monitor that offers a wide perfect color reproduction across a wide color gamut. In addition, the innovative Natural Low Blue Light technology is certified with TÜV Low Blue Light Hardware and TÜV Eyesafe provides leading eyecare solution to prevent eye strain from long time working and does not sacrifice color performance.