TRENDnet’s Industrial AC1200 Wireless Dual Band Gigabit PoE+ Router, model TI-WP100, features dual-band AC1200 WiFi to maximize device networking speeds; it is equipped with an 867Mbps Wireless AC network, and a 300Mbps Wireless N network. It supports dual-WAN hybrid connections (Ethernet for load balancing or fail-over modes, and encrypted Virtual Private Network (VPN) access for remote users). Four gigabit PoE+ ports enable users to power access points, IP cameras, and other PoE+ devices directly from the router. Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 120W PoE power budget. The Industrial AC1200 gigabit router is equipped with an IP30 rated metal housing, and designed to operate within a wide temperature range of -30° – 70° C (-22° – 158° F) for industrial environments.
Advanced traffic management controls, troubleshooting, and SNMP monitoring support make this a powerful solution for SMB networks. This wireless router features advanced management, QoS, VLAN, VPN, and other capabilities to ensure optimal performance, scalability, and protection of your network. Intelligently manage your offices’ web access with our advanced contenting filtering tool, increase employee productivity, and finally take control of your internet.
Four gigabit PoE+ ports power APs, IP cameras, and other PoE+ devices directly from the router. Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 120W PoE power budget.
Connect up to two separate WAN internet connections (Ethernet & WiFi) to efficiently load-balance traffic by distributing network traffic over the wired and wireless WAN connections, or configure for redundancy using the WAN fail-over mode
Features dual-band WiFi to maximize device networking speeds; it’s equipped with an 867Mbps 802.11ac network, and a 300Mbps Wireless N network
Four gigabit PoE+ ports allow users to power access points, IP cameras, and other PoE+ devices directly from the router. Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 120W total PoE power budget
4 x Gigabit PoE+ ports, 1 x Gigabit WAN port
For your convenience the router’s WiFi bands are pre-encrypted with their own unique passwords
Supports IPsec and SSL VPN protocols for encrypted remote access to local area network (LAN) resources over the internet
Provides routing capabilities between VLANs
Intelligently prioritize voice, video, and other data traffic to improve network efficiency and overall performance
Metal enclosure with integrated DIN-rail mount
Supports web browser (HTTP, HTTPS), CLI (Telnet / SSHv2), SNMP, and TR-069 management
A wide operating temperature range of -30° – 70° C (-22° – 158° F)*allows for installations in extreme hot or cold environments
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| VPN |
|
| Networking |
|
| Access Control |
|
| Quality of Service |
|
| Management |
|
| MIB |
|
| Frequency |
|
| Modulation |
|
| Media Access Protocol |
|
| Antenna Gain |
|
| Wireless Output Power (max output power without antenna gain) |
|
| Receiving Sensitivity |
|
| Wireless Channels |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| Enclosure |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|