360 for MacBook Air 13-inch (M1)

The 360 for MacBook Air 13-inch (M1) offers the ultimate best-in-class protection.

The 360 for MacBook Air 13-inch (M1) offers the ultimate best-in-class protection. The 360 case is lightweight, easy to take on the go from the classroom to workplace. The rugged protection also reduces downtime and IT resources associated with a broken device. With features designed not only to enhance Apple’s product design but to offer complete edge-to-edge protection featuring BX2 and Crumple Zone Corner technology. It is the ultimate pairing of protection and functionality for the MacBook Air 13-inch. The hinge design provides extra protection and ventilation for the device. The clear top and bottom panels are perfect for scanning asset tags without having to remove the case, making it an ideal solution for the K-12 environment, workplace and beyond.  

  • Formerly Edge with BX2 for MacBook Air (M1)
  • Rugged yet lightweight
  • TechShell certified featuring maximum device protection beyond just standard mil-specs, exceeding MIL-STD-810
  • Installs in just 30 seconds with two-part patented case design
  • Provides 360-degrees protection featuring BX2 and Crumple Zone and Corner technology to absorb and deflect impact
  • Low-profile rubberized feet to encourage the optimal typing experience, while keeping the device from sliding on smooth surfaces
  • Generous TPU spine protection with textured grip surface
  • Secure front latch closure
  • Large, clear, asset tagging
  • UV yellowing resistant
  • Elegantly designed to enhance Apple MacBook Air design