ASUS Chromebook Flip CR1
The rugged, student-centric study mate

ASUS Chromebook Flip CR1 is geared to unleash student creativity and potential with robust and attentive design. The ruggedized construction endures the stresses and strains of everyday use and ASUS Antibacterial Guard 1 protects student from harmful organisms in the classroom or outdoors. Featuring an easy-to-service modular design and zero-touch enrollment in IT networks, Flip CR1 is also a smart investment for education environments of all types. It supports up to WiFi 6 and 4G LTE 2 for fast connectivity, has a garaged stylus 3 and dual cameras for versatile experiences, and long-lasting battery life for uninterrupted learning — making it the student laptop to beat.

All-round protection

All four exterior edges and corners are protected by a tough rubber bumper, which reduces the impact of physical shocks to ensure critical components are always safe and sound.

Shrugs off scratches

The tough, micro-dimpled finish doesn’t show scratches or fingerprints!


Splash protection

The spill-resistant keyboard can cope with liquid spills of up to 330 cc 4 , so minor splashes are no problem.

Tamper-resistant

The gap between the edges of the keycaps and the keyboard surround is minimized to prevent the keys from being pried out.