1920 x 1080 Resolution, 3,500 ANSI Lumens, 1.5-1.65 Throw Ratio

1080p Home Theater Projector with 3500 Lumens and Powered USB

Ideal for both home entertainment and office use, the ViewSonic ® PX701HDH delivers stunning Full HD images for versatile projection. With 3,500 ANSI lumens, this high-brightness projector delivers clear pictures even in brightly lit rooms. What’s more, an energy-saving SuperEco™ feature reduces power consumption and extends the lamp life by up to 20,000 hours,* effectively reducing lamp replacement and maintenance costs. A cloud-based vColorTuner™ feature allows users to customize and save color profiles, while exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. Dual HDMI inputs and USB power supply delivers flexible connectivity options for gaming, movies, wireless dongles, and more.

  • SUPERSIZED MOVIES AND GAMES: High brightness 3500 Lumens 1080p projector with advanced visual features
  • EASY SETUP: 1.1x optical zoom, and vertical keystone
  • CINEMATIC COLORS: Exclusive Color technology offers a wide color gamut for beautiful image production in nearly any environment
  • REDUCED INPUT LATENCY: A low 16ms input latency provides faster frame-by-frame action for smooth images without delay
  • FLEXIBLE CONNECTIVITY: Supports most media players, gaming consoles, PCs, Macs, and mobile devices with inputs such as Dual HDMI, Powered USB A

Bright Images in any Environment

Packed with 3,500 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.

*The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.


Long Lamp Life

An energy-saving SuperEco ™ feature reduces power consumption and extends the lamp life by up to 20,000 hours.*

*Lamp life may vary based on actual usage and other factors.


Seamless Image Adjustment

Get setup faster with a remote that controls adjustment for a quick and easy installation.

Cloud-Based Color Profile Exchange

A vColorTuner feature allows you to create and update your own color profile, then share this profile with other users. You can also download color profiles created by others for use on your own projector. This functionality lets you fine-tune and customize the color settings of your projector to best fit your personal preferences.

SuperColor: Amazing Color Accuracy

ViewSonic’s proprietary SuperColor ™ Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

HDMI and Powered USB

Wireless HDMI dongles (such as Google Chromecast, Roku Streaming Stick, and Amazon Fire TV Stick) can be plugged into the projector’s HDMI port while being powered by a USB cable plugged into the USB A port. The USB A port provides power for most dongles, so a separate power source is not needed.

Dual 3D Blu-ray Ready HDMI Inputs

Designed with two HDMI ports, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

10W Speaker

Designed with a powerful 10W speaker, this projector combines incredible screen performance with room-filling sound for an immersive multimedia experience.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.