55" Display, 3840 x 2160 Resolution, 400 cd/m2 Brightness, 16/7

ViewSonic Digital ePoster EP5542 Digital Signage Display

The ViewSonic ® EP5542 is a 55” 4K Ultra HD all-in-one free-standing digital ePoster kiosk with a sleek, slim design. Great for grabbing attention in busy, high-traffic areas, the EP5542 comes with a scratch-proof tempered glass faceplate for added durability. Featuring an IPS-type panel, 4K Ultra HD resolution, 178°/178° wide-angle viewing, 400-nit brightness, 1,300:1 contrast ratio, and dual 10W stereo speakers, the EP5542 delivers customized multimedia messaging with vivid clarity. Photo and video files can be played back using the embedded Quad-core media player and 16GB of internal memory, or add your own media player using the convenient media player cradle inside the lockable security door.

Powerful Embedded SoC Platform

The ViewSonic® EMBEDDED Signage Platform (VESP) is a Linux-based Kernel OS, all-in-one solution that simplifies installation and maintenance. With VESP, there is no need for any external devices to communicate with the server or play digital media. Enjoy simplified development, reinforced capability with multiple web formats, and secured protection.

Free-Standing Design

This all-in-one digital ePoster kiosk features a sleek and slim premium design, coupled with a free-standing form factor to deliver dynamic messaging in high-traffic areas.

Optional Content Management Software

Great for all venues and scenarios, the optional cloud-based Revel Digital CMS software lets users transfer multimedia content onto the display from PCs and laptops. This partner-certified content management tool also lets you format, schedule, and save playback settings.

Anti-scratch, Anti-glare Glass Faceplate

This display features a scratch-resistant surface that ensures a durable, consistent, high-quality viewing experience. In addition, an anti-glare film improves screen visibility in bright environments.

Media Player Cradle with Lockable Security Door

A convenient media player cradle can accommodate a PC or an additional mounted media player, while a lockable door keeps things secure and out of sight. The ePoster stand also features an integrated power supply, eliminating the need to find alternative outlets for add-on devices.

Ultra HD Resolution

With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.

Versatile Connectivity

DisplayPort, HDMI, and VGA inputs give you the freedom and flexibility to connect to your dedicated graphics card and gaming console.

Dual Integrated Speakers

Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound.

Easy LAN Control

This display has an integrated RJ45 connection that allows you to remotely set up and manage display content from a PC or laptop. You can also remotely turn the display on or off, or adjust the volume and other settings, via a user-friendly on-screen interface.

1-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 1-year limited warranty.