Protect critical network equipment against damage, downtime and data loss!

SmartOnline Double-Conversion UPS Systems Provides Network-grade protection for server rooms and network closets

Prevent damage, downtime and data loss with this SmartOnline UPS system. True on-line double conversion is the highest level of power protection available. It provides precise voltage regulation, delivers continuous sine wave output and isolates equipment from power problems.

Innovative features for premium performance

Reliable battery backup with switchable load banks

The SU2000LCD1U’s five NEMA 5-20R outlets are split into two switchable banks, allowing you to reboot select components or shed load remotely. A field-replaceable, hot-swappable internal battery provides 10 minutes of support at half load (800W) and three minutes at full load (1600W).

  • Recommended for applications supported by in-rack IT equipment, including servers, switches, phone systems, kiosks and audio/video systems.
  • An intelligent battery management system with temperature-compensated charging extends battery life.
  • Economy mode offers enhanced efficiency and reduced BTU output, saving you money and protecting the environment.

Front-panel LCD

An intuitive front-panel interface provides comprehensive local management with easy access to UPS settings and information. This allows you to diagnose and respond to power problems before they cause downtime.

  • The LCD features eight selectable screens of UPS data (including load, voltage and battery data) and multiple screens of configuration and setup options.
  • An on-screen operational diagram provides a visual representation of on-line, battery and ECO/Bypass modes.
  • Two front-panel LEDs indicate AC output status (green) and shutdown/fault condition (red).
  • An audible alarm indicates UPS startup, power-failure, low-battery, overload and UPS fault conditions.

Advanced communications ports

The SU2000LCD1U’s communications interface supports detailed monitoring of UPS and site power conditions and allows for automatic shutdown in the event of an emergency.

  • RS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert software to enable safe unattended system shutdown in case of prolonged power failure.
  • Wireable ports enable EPO (Emergency Power Off) and ROO (Remote On/Off) operation for emergency and daily operation preferences.
  • Supports Watchdog application, OS and hard-reboot restart options for remote applications.
  • RS-232 and USB cables are included.

Optional remote management with Auto-Probe

The SU2000LCD1U features a slot for an optional HTML-5 based WEBCARDLX (sold separately), providing 24/7 remote access and allowing use of the IP-based Auto-Probe feature.

  • Installation of a WEBCARDLX enables full remote access for site power and UPS monitoring, control and configuration as well as email notifications via secure Web browser, SNMP, telnet or SSH.
  • Supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network.
  • Automated alerts help prevent accidental overloads, power loss and downtime.
  • Auto-Probe ensures continuous uptime by communicating with other network devices and autonomously performing one or more user-configurable actions if communication is lost.