Overview

Advanced docking station adds Dual 4K@60Hz displays, one USB-C 10Gbps with 5V/1.5A ports, one USB-C 10Gbps ports, one USB-A 10Gbps with 5V/1.5A port, one USB-A 5Gbps port, one Gigabit Ethernet port, one SD & TF (Micro SD) 3.0 Card Reader, one stereo audio/microphone port, and USB Power Delivery charging up to 60 watts to Windows/Mac computers. Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Features

Dual 4K HDMI displays with MST technology, multiple connections, and 60W PD by a single USB-C with DP 1.4 Alt mode input to increase your work efficiency

4K Video Resolution

Supports Ultra HD video resolution up to Dual 4K (3840x2160) @60Hz with DP 1.4 DSC or Dual 4K (3840x2160) @30Hz without DP 1.4 through two HDMI video output ports and 5.1-ch. surround sound
*Note: Requires 2 video sources or monitors including DSC (Display Stream Compression)

Monitor Solution

3 Display Modes

Allows the use of Multi Stream Transport (MST) technology for multi-monitor displays, such as Mirror mode, Extended mode, and Primary mode to HDTV or projector for perfect visual displays
* Note: macOS only supports Mirror mode

Multiple Connectivity Ports

Adds one USB-C port with DP 1.4 Alt mode and PD 60W (Host), two HDMI video output ports with MST technology, one USB-C 10Gbps with 5V/1.5A charging ports, one USB-C 10Gbps ports, one USB-A 10Gbps with 5V/1.5A charging, one USB-A 5Gpbs, one Gigabit Ethernet, one 3.5mm headset jack (stereo audio and microphone), one SD 3.0 memory card slot, one Micro SD (TF) 3.0 memory card slot, and one DC 24V/4A power jack

Connection

USB-C /USB-A 10Gbps Data Transfer

Provides one USB-C 10Gbps with 5V/1.5A charging, one USB-C 10Gbps, one USB-A 10Gbps with 5V/1.5A charging, and one USB-A 5Gbps ports to enhance the performance and transfer capability of USB devices

60W Power Delivery

Includes a high quality USB-C 5Gbps to USB-C cable for connecting laptop/notebook, supports up to 60W Power Delivery charging for laptop, notebook, tablet, and smartphone. The included 96W power adapter ensures enough power for laptop charging and USB peripherals

3.5mm Headset Jack

Supports one 3.5mm headset jack for 2 channel stereo audio and microphone connection

1G Ethernet Data Transmission

Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port

Memory Card Slots

Compatible with SD 3.0 UHS-1 and Micro SD (TF) 3.0 UHS-1 memory card and data transfer rate up to 104MB

Aluminum Housing Design

Ingenious detachable design allows vertical or horizontal configuration and premium aluminum housing provides efficient heat dissipation design for reliable performance and increase efficiency

Maximum Compatibility

- Compliant with mac ® M1, M2, M3 Pro & Max systems and Mirror mode only

- Compatible with Windows ® (Intel/AMD/Snapdragon) 11 (64-bit) / 10 (32-/64-bit) / 8.1 (32-/64-bit) / 7 (32-/64-bit) and macOS ® 12 / 11 / 10.15 to 10.13

* Note:

- macOS ® 10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to10.14 or later or stay with 10.13.3 and earlier

- macOS ® system for DP or HDMI video output