Designed Exclusively for Surface Pro

Built in collaboration with Microsoft for the highest quality, form, fit, and function. Delivers secure CAC functionality in an elegant half-height design that is as nimble as it is functional.

TAA-Compliant Integrated Smart Card Reader (CAC) with Read-Only Memory (ROM)

Ready for use in Government institutions and other organizations that require CAC. ISO/IEC 7816 certified for CAC, PIV, and Smart Cards A, B, C (5V, 3V, 1.8V). ROM means data is never stored, so it can't be compromised.

Military-Grade Wipe Down Protection

Meets MIL-STD-810H Method 504.3 Contamination by Fluids testing for resistance to breakdown when exposed to cleaning and disinfecting solvents such as alcohol and bleach for at least 24 hours.

Expanded I/O Ports with Power Pass-Through

Allows full access to all I/O ports while also providing a dedicated HDMI port, as well as a USB-C 3.2 Gen2 (10Gbps) port that can be used for data, video, or pass-through power (up to 60W). Supports a maximum resolution of up to single 4K @ 60Hz and dual 1440p @ 60Hz. Requires host device to have DSC enabled to support single 4K @ 60Hz (4K @ 30Hz supported without).

Kickstand Opening

Allows full use of the integrated Surface Pro kickstand - no need to remove the case.

Cable Lock Compatible

Can be secured with a Kensington keyed or combination lock - from the inventor of computer cable locks.