ASUS ExpertCenter D5 SFF features powerful, dependable and expandable performance, created especially for the unique needs of small business. Its ultracompact, flexible and sleek small form factor allows business users to enjoy flexible and neat workspace. Also, with help of our simplified small-business support services, you can enjoy reduced downtime and lower total cost of ownership.

Productivity

Exceptional performance, whatever the task

To make light work of all your business tasks, ExpertCenter D5 SFF is powered by a cutting-edge 11th Gen Intel ® Core ™ processor with the latest DDR4 RAM. An NVIDIA ® discrete GPU is an option for those requiring advanced graphics performance for demanding visual tasks.

Design

Streamline your workspace with a compact device

Whether you want to save space, create a tidy workspace, fit more computers into offices or connect more business peripherals, slim and compact ExpertCenter D5 SFF is made for you. To ensure both consistent performance and minimum noise from a small package, we optimized D5 SFF’s thermal design by creating dedicated isolated air chambers for PC’s main heat generators to prevent heat pooling inside — ensuring quiet operation even during its highest performance.

Compact and flexible


Designed to fit any workspace, ExpertCenter D5 SFF has a modern, compact and stylish small-form-factor chassis that can stand either vertically or horizontally. So for example, you can place a monitor beside it or on top of it — the choice is yours!

Noise Cancelation

AI noise-canceling audio technology for business

To level up professional conferencing, ExpertCenter D5 SFF has AI-powered noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. Try the demo to experience the amazing difference that ASUS AI noise-canceling technology can make.

Connectivity

Ready for the business world

A full array of I/O ports is ready to connect to a wide range of business peripherals. Flexible serial and parallel ports on chassis leave more PCI slots available for additional upgrades. An SD card reader is optional for an easy transaction, data transfer, or other business-related tasks.

Design

Easy to use and manage

As with all ExpertCenter desktops, clever business-focused design details abound to help you upgrade and manage your PCs effortlessly.

Less heat, more productivity


To ensure stable performance in the compact chassis, ExpertCenter D5 SFF employs an innovative multi-channel cooling system. This comprises dedicated, isolated air chambers that allow independent heat-venting channels for the PC’s main thermal generators — the CPU, GPU and power supply. ExpertCenter D5 SFF also includes the exclusive MyASUS app to optimize the operation of the CPU and system fans, automatically moderating the speeds and switching them off completely when possible, striking the perfect balance between maximum performance and minimum noise.

Power to do more


A clever internal layout gives maximum space for expansion in a compact form factor. The internal steel case allows ExpertCenter D5 SFF to accommodate two storage devices, while PCIe slots enable the easy addition of graphics cards, WiFi connectivity and extra I/O ports. ExpertCenter D5 SFF is easy to configure today, and ready for whatever you might need tomorrow.