TRENDnet's 5-Port Gigabit PoE+ Switch, model TPE-TG52, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. This compact network switch features four gigabit PoE+ ports and one gigabit port, with a 32W total PoE power budget. The TPE-TG52 PoE+ switch allows you to network PoE devices, such as wireless access points, IP cameras, VoIP phones, IP video encoders, access controls, and more. It features a fanless design, and has a convenient option for wall mounting.
PoE+
A 32W PoE power budget supports up to four
Power over Ethernet devices.
Gigabit Ports
Five gigabit ports provide a 10Gbps switching
capacity to support edge network installations.
Compact Design
Compact, lightweight, and fanless, this switch
is designed for desktops and quiet
environments.
Supplies up to 30 watts of PoE power per port with a 32W power budget
4 x Gigabit PoE+ Ethernet ports, 1 x Gigabit port
With a compact and lightweight metal housing design, this switch is well-suited for desktop installations
10Gbps switching capacity
Sends Jumbo Frames (up to 9KB) for increased performance
Fanless design is ideal for quiet environments that require silent operation
LED indicators convey port status
TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.
• DEVICE INTERFACE: 4 x Gigabit PoE+ ports; 1 x Gigabit port; LED indicators
• POE+ POWER BUDGET & SWITCH CAPACITY: 32 W PoE power budget supports up to 4 power over Ethernet devices and
the 5-port gigabit PoE+ network switch provides 10Gbps switching capacity to support edge network installations
• COMPACT FANLESS DESIGN: With a compact and lightweight rugged metal housing design, this desktop switch is
well-suited for desktop installations. Its fanless design is ideal for quiet environments that require silent operation
• DATA TRANSFER RATE: Ethernet: 10 Mbps (half duplex), 20 Mbps (full duplex), Fast Ethernet: 100 Mbps (half duplex), 200
Mbps (full duplex), Gigabit: 2000 Mbps (full duplex)
• OPERATING TEMPERATURE: This 5-port gigabit PoE+ network switch is rated with an operating temperature range of
0° – 40° C (32° – 104° F)
• IEEE and DSCP: IEEE 802.1p QoS and DSCP pass-through support
• TRENDnet LIFETIME PROTECTION: The TPE-TG52 5-Port Gigabit PoE+ Switch is backed by TRENDnet’s Lifetime
Manufacturer Protection.
• NDAA / TAA compliant (U.S. and Canada only)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|