USB Network Adapter | Gigabit | USB 3.0/3.2 Gen 1 | RJ45

Access Gigabit Networks

The USB LAN adapter supports up to Gigabit speeds (1000 Mbps) when using a USB 3.2 Gen 1 or higher port.

You can share and receive files over a network at a higher speed and stream content while reducing wait times and slowdowns.

Native Driver Support

Plug-and-play compatible, simply connect the network adapter into the USB Type-A port on your computer.

The adapter's Realtek RTL8153 chipset provides native driver support in Windows, macOS, and Linux.

Other features include VLAN tagging, Auto-MDIX, 9K jumbo frames, and full-duplex.

Compact and Minimalist Design

This portable USB Gigabit network adapter is the ideal accessory for laptops: light, portable, and with an unintrusive design.

It's powered directly from the USB port making it easy to use when you're on the go.

The cable is long enough (11.8 inches / 30 cm) to help with additional reach and flexibility.