OVERVIEW

TRENDnet’s Micro Bluetooth 5.0 USB Adapter with BR/EDR/BLE, model TBW-110UB, connects a Windows® computer to Bluetooth® devices, such as keyboards, headsets, and mobile devices. This compact Bluetooth adapter for PC is about the size of a penny, which is great for users who need to take it on the road. Experience reliable class 1 Bluetooth connectivity for distances of up to 100m (328 ft.) with high-quality stereo audio support. This Bluetooth adapter for PC supports Basic Rate/Enhanced Data Rate (BR/EDR) speeds up to 3Mbps, and Bluetooth Low Energy (BLE) speeds up to 2Mbps.

Bluetooth 5.0
Transfer files from your PC to and from your
Bluetooth enabled phone, while simultaneously connecting to your Bluetooth headset.

Stereo Audio
Experience high-quality stereo audio with
Advanced Audio Distribution Profile (A2DP)
support.

Ultra-Compact Design
Ultra-compact design extends less than three
eighths of an inch (9mm) from the edge of your computer.


Easy Setup

Quick and easy installation with intuitive guided setup

Bluetooth 5.0

This Bluetooth 5.0 adapters allows you to transfer files from your computer to and from your Bluetooth enabled phone, while simultaneously connecting you to your Bluetooth headset

Stereo Audio

Experience stereo audio using this Bluetooth adapter for PC with Advanced Audio Distribution Profile (A2DP) support

Ultra-Compact Design

Ultra-compact Bluetooth dongle design that extends less than three eighths of an inch (9mm) from the edge of a computer

Energy Efficient

Bluetooth Low Energy (BLE) protocol support with date rates up to 2Mbps

Bluetooth Device Compatibility

This Bluetooth adapter for PC is backward compatible with legacy Bluetooth devices


TRENDnet Micro Bluetooth 5.0 USB Adapter with BR/EDR/BLE - TBW-110UB

SPECIFICATIONS

Standards
  • Class I Bluetooth® 5.0
  • Backwards compatible
Hardware Interface
  • USB 2.0
Encryption
  • 128-bit E0 and AES-CCM
Compatibility
  • Windows® 11, 10, 8.1, 8, 7
Special Features
  • Supports dual mode BR/EDR
  • Class 1 Bluetooth up to 100m (328 ft.)
  • Supports Bluetooth® Low Energy (BLE)
Frequency
  • 2.402 – 2.480GHz
Data Rate
  • Up to 3Mbps
Antenna
  • 1 x 1.2dBi (max.) internal
Output Power
  • 4.5dBm
Receiving Sensitivity
  • -70dBm
Power
  • USB bus powered
  • Max consumption: 0.22W
Operating Temperature
  • 0° - 40° C (32 – 104° F)
Dimensions
  • 14.9 x 17.4 x 7.1mm (0.58 x 0.68 x 0.28 in.)
Weight
  • 1.8g (0.06 oz)
Certifications
  • CE
  • FCC
Warranty
  • 3 years

PACKAGE CONTENTS
  • TBW-110UB
  • Quick Installation Guide
  • CD-ROM (Drivers & User's Guide)