CHERRY DW 9100 SLIM

Rechargeable desktop set with the highest standards of design and function.

The CHERRY DW 9100 SLIM combines innovative functions, outstanding workmanship, and a very slim design. The mix of aesthetics and optimum comfort is perfect for any modern work desk.

Wireless RF or Bluetooth transmission – the choice is yours.

A switch on the keyboard and mouse lets you toggle instantly between Bluetooth and 2.4 GHz connectivity. The nano USB receiver for 2.4 GHz wireless transmission is included in the bundle. In both cases, the data is transferred in with AES-128 encryption over a range of up to 32 feet.

The charging concept – carry on working while you charge.

The rechargeable lithium-ion batteries power the keyboard and mouse for weeks on a single charge. Even when the status LEDs indicate low batteries, you can keep on working in comfort while simply charging the cordless desktop set with the USB-C cable supplied. Both the mouse and keyboard have an ON/OFF switch to conserve power.

The keyboard – stable and flexible at the same time.

Excellent design and high quality go hand-in-hand with the CHERRY DW 9100 SLIM. The integrated metal plate provides a rigid foundation for the ultimate feel and precise keystrokes. The detachable magnetic support bar provides a steady, secure type angle to add an extra layer of comfort as you work.

Maximum comfort – everything a keyboard needs.

The basis for the excellent typing feel of the CHERRY design. The CHERRY DW 9100 uses the high-quality SX scissor mechanism. The defined and precise pressure point is similar to a laptop keyboard and is key to productivity. It provides less fatigue on your hands so you can be efficient and get more work done. Status LEDs integrated into the keys provide convenience. There’s no more need to look whether the Shift key, Scroll key, or Num-Lock key is activated. These keys also flash to warn that the battery is ready to be charged. The desktop set only has the most important and frequently used keys: “Windows lock”, “Open browser”, “Volume up”, “Volume down”, “Mute” and “Open calculator”. These hot keys are easily accessibe so you can stay in the flow.

The mouse – design meets comfort.

With its numerous features including rubberized sides, the cordless mouse a worthy partner for the keyboard. The ideal size creates a comfortable form for the hand that instantly feels natural to hold. Three different resolution levels can be set. At a click of a button, you can switch between three different levels: 1000/1600/2400 dpi, so you can adjust the speed and accuracy of your movement that's ideal for the task at hand. A two-color status LED provides information on the battery status, the charging status, the selected resolution or the connection status at any time. It scrolls effortlessly through the day! Even the USB receiver has its own compartment in the mouse. A magnet keeps it in place when it's not in use.