UNITE® 200 Pro PTZ HD Camera

Best-in-class, professional-grade PTZ camera features a 20x optical zoom lens plus a 16x digital zoom for extra distance when needed delivering 1080p60 quality at 60 fps with full pan and tilt. The UNITE 200 Pro is optimally suited for use in large spaces where close-up, high-resolution video capture is desired.

  • Full HD 1080p60 video, 20x optical zoom plus 16x digital zoom, and capability to capture all participants in the room.
  • The use of advanced focusing algorithms enables the lens to focus quickly, accurately, and steadily.
  • Control the camera’s functions via USB network, RS485 and RS232 interfaces to control the camera.
  • H.264/H.265 streaming and line-in interface to stream audio and video over IP.
  • High SNR of CMOS sensor combined with 2D and 3D noise reduction algorithm, effectively reduces the noise, even under low illumination conditions. Image can still keep clean and clear.
  • Includes local storage to directly record without the need for external NVR.
  • Supports PoE.
  • Supports USB 3.0 and 2.0 interfaces. The USB interface supports YUY2, MJPEG and H.264 video formats.
  • Compatible with popular applications such as Microsoft®Teams, Zoom™, GoToMeeting™, WebEx™, ClearOne’s COLLABORATE® Space, and more.