Clamp-On Base Desktop Monitor Arm Mount for up to 38" Monitors

The LCT620A Clamp-On Base Desktop Monitor Mounts feature an attractive height adjustable articulating arm that provides perfect ergonomics with optimum monitor positioning for virtually all users. The clamp-on or grommet mounting base allows for limitless mounting options on any desktop or countertop surface between ½" to 2" (12 to 55mm) thick.

Features

  • Clamp stlye mounting base accommodates a desktop or counter thickness of 0.2" to 2.2" (5-55mm) thick
  • Expertly finished polished aluminum arm and black base with chrome pole
  • Monitor can be positioned anywhere from 0.25" to 18.50" (6 to 470mm) above the desktop surface measured at the center of the adaptor
  • Compatible with VESA 75 x 75mm and 100 x 100mm mounting patterns
  • Smooth and effortless arm movement provided by bushings at all pivot points
  • Accommodates different monitor weights ranging from 8.4 to 17.8lb (3.8 to 8.1kg)
  • Integrated cable management provides clean, professional installation finish
  • Articulating arm allows monitor to be adjusted to the perfect ergonomic position to help reduce eye, back and neck strain