Desktop Monitor Stand for up to 38" Monitors

The LCT100S Desktop Monitor Stand includes a grommet and clamp style attaching method. This single mounting solution makes virtually any installation both quick and easy. Once your monitor is installed, ergonomic viewing positions can be easily achieved by adjusting the height and tilt angle of the monitor to your liking, without the use of tools.


Features

  • Height and tilt adjustment for perfect positioning and ergonomic comfort to help reduce eye, back and neck strain
  • Two mounting styles in one box. A desk clamp and grommet style are supplied for either desk mounting solution
  • Tilt: ±40°
  • Swivel: 180°
  • Monitor can be mounted in Portrait or Landscape orientation
  • Compatible with VESA 75 and 100mm