OVERVIEW

TRENDnet’s 4K Wireless Presenter Add-On Transmitter is designed for use with your existing TRENDnet 4K Wireless HDMI Extender Kit to expand remote device connections up to 32 nodes. The wireless presentation system supports multiple devices simultaneously and it is compatible across multiple platforms. Easy plug-and-play setup makes presentations possible with just one click. The TWP-101T wireless HDMI add-on transmitter connects to a TWP-100R1K to present high-quality images from both Windows and Mac computers. TRENDnet’s wireless HDMI extender solution is ideal for both business and home use.

Wireless Screen Sharing

Share 4K content wirelessly from your computers, tablets, or mobile phones

Multiple Platform Compatibility

Compatible with Windows and Mac

Split Screen

The wireless screen sharing solution supports up to 4 screens displayed concurrently

Hassle Free

Eliminate the need to be tied to the HDMI cable; anyone can take control with one push

Plug-and-Play

Connect your devices to the wireless presentation system with just a simple push of a button


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.11ac (5GHz)
  • USB 2.0
  • HDCP 1.4
  • HDMI 1.4
Device Interface
  • 1 x HDMI Port
  • 1 x USB 2.0 Type A Cable
  • LED indicators
Supported Video Resolutions
  • Up to 1920 x 1080 @ 60Hz (60fps)
  • Up to 3840 x 2160 @ 30Hz (30fps)
  • Up to 4096 x 2160 @ 24Hz (24fps)
Audio Support
  • 5.1 Audio support over HDMI cable
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 80 x 80 x 25mm (3.15 x 3.15 x 1 in.)
Weight
  • 136g (4.8 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year

PACKAGE CONTENTS
  • TWP-101T
  • Quick Installation Guide
  • HDMI cable (30cm/ 1ft.)


4K Wireless Presenter Add-on Transmitter (for TWP-100R1K)

  • 4K HD resolution
  • 5.1 Audio support over HDMI cable
  • Compatible with Windows™ and Mac®
  • Connect up to 32 devices to TWP-100R1K (one device per TWP-101T)
  • HDMI 1.4 compliant with HDCP 1.4 support
  • Plug-and-play
  • NDAA / TAA compliant (U.S. and Canada only)