OVERVIEW

TRENDnet’s 4K Wireless Presenter Kit with Audio Support, model TWP-100R1K, is a reliable wireless presentation solution that offers efficiency and clarity for business meetings, school classrooms and lecture halls, and homes. This wireless presentation system supports multiple devices simultaneously and it is compatible across multiple platforms. Easy plug-and-play setup makes presentations possible with just one click. The TWP-100R1K wireless presentation system receives high-quality images over several types of devices (desktop, laptop, tablet, and phone). TRENDnet’s wireless presentation solution is ideal for both business and home use.

Wireless HDMI Extension


Extend your HDMI connection wirelessly from your computers, tablets, or mobile phones to an HDMI TV or projector.

Multiple Platform


This wireless presentation solution is compatible with Windows, Mac, Android, and iOS mirror

Plug-and-Play


Connect your devices to the wireless presentation system with just a push of a button.

4K Wireless Presenter Kit with Audio Support - TWP-100R1K

Wireless Screen Sharing

Share 4K content wirelessly from your computers, tablets, or mobile phones

Multiple Platform Compatibility

Compatible with Windows, Mac, Android, and iOS

Split Screen

This wireless screen sharing solution supports up to 4 screens displayed concurrently

Hassle Free

Eliminate the need to be tied to the HDMI cable; anyone can take control with one push

Plug-and-Play

Connect your devices to the wireless presentation system with just a simple push of a button


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.11ac (5 Ghz)
  • USB 2.0
  • HDCP 1.4
  • HDMI 1.4
Device Interface
  • TWP-101T
    • 1 x HDMI Port
    • 1 x USB 2.0 Type A Cable
    • LED indicators
  • TWP-101R
    • 1 x HDMI Port
    • 1 x USB 2.0 port
    • 1 x Ethernet port
    • Power button
Supported Video Resolutions
  • Up to 1920 x 1080 @ 60Hz (60fps)
  • Up to 3840 x 2160 @ 30Hz (30fps)
  • Up to 4096 x 2160 @ 24Hz (24fps)
Audio Support
  • 5.1 Audio support over HDMI cable
Power (TWP-101R)
  • Input: 100 – 240V AC, 50/60Hz, 0.3A
  • Output: 5V DC, 2A external power adapter
  • Max. consumption: 10W
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • TWP-101T
    • 80 x 80 x 25mm (3.15 x 3.15 x 1 in.)
  • TWP-101R
    • 120 x 120 x 25.4mm (4.75 x 4.75 x 1 in.)
Weight
  • TWP-101T
    • 136g (4.8 oz.)
  • TWP-101R
    • 144g (5.1 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 3 year

PACKAGE CONTENTS
  • TWP-100R1K (TWP-101T / TWP-101R)
  • Quick Installation Guide
  • HDMI cable (100cm/ 3ft.)
  • HDMI cable (30cm/ 1ft.)
  • Universal Power Adapter (5V DC, 2A)

4K Wireless Presenter Kit with Audio Support

  • 4K HD resolution
  • 5.1 Audio support over HDMI cable
  • Compatible with Windows™ and Mac®
  • Works with Android and iOS devices
  • Connects up to 32 devices
  • HDMI 1.4 compliant with HDCP 1.4 support
  • Plug-and-play
  • NDAA / TAA compliant (U.S. and Canada only)