ViewSonic VA1655 15.6 Inch 1080p Portable IPS Monitor with Mobile Ergonomics, USB C, Mini HDMI and a Protective Case for Home and Office

The ViewSonic ® VA1655 is a portable 15.6” monitor designed for productivity on the go. Built for business travelers, remote workers, and digital nomads, the VA1655 can serve as a complementary screen to a laptop or tablet for boosted productivity. With an anti-glare screen and Full HD 1080p resolution, this monitor delivers a crystal-clear viewing experience so users can see more and do more for a more efficient workflow. A USB Type-C port enables quick and easy transmission of video, and audio. A second USB Type-C port also delivers two-way power: a connected laptop can power the VA1655, OR the VA1655 can power a connected laptop via a USB-C power bank or AC adapter and outlet. Measuring less than an inch thick and weighing under two pounds, the ultra-slim VA1655 perfectly fits into any bag, briefcase, or backpack so you can work wherever life takes you.

  • ULTRA-PORTABLE MONITOR: 15.6 Inch Full HD (1920x1080p) IPS portable monitor with 60Hz refresh rate
  • SMALL AND COMPACT: With a weight of 1.5 lbs and a thickness of 0.7 in, this portable monitor slips easily into backpacks and purses
  • LESS CABLE CLUTTER: USB-C connectivity for fast data, audio and video transfer, and 60W charging over one cable
  • STAND COVER & SCREEN PROTECTOR: Comes with protective sleeve and a built-in stand for orientation in both portrait and landscape modes
  • INDUSTRY-LEADING WARRANTY: 3-year coverage with access to our US-based customer service team
  • FLEXIBLE CONNECTIVITY: The VA1655 supports laptops, PCs, and Apple/Mac operating systems and more with Mini-HDMI, and USB-C inputs

Productivity-Enhancing Monitor

Portability Meets Productivity

Ultra-Portable Design

Measuring a mere 0.7” thick and weighing about 2 pounds, this compact monitor can be easily packed and transported wherever you go.

Extended Screen for Mobile Devices

With built-in USB Type-C connectivity, this monitor delivers additional screen space for your Windows, Android, Chrome, MacOS, and iOS devices.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – more than 2x more pixels as standard HD resolution.

IPS Panel Technology

With IPS technology, this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

2-Way Power with USB Type-C

Dual USB Type-C ports provide single cable connectivity and two-way power.
*A connected laptop can power the monitor, or the monitor can power a laptop via USB-C power bank or AC adapter and outlet.

Versatile Connectivity

In addition to dual USB-C ports, this monitor also features mini HDMI and a 3.5mm headphone jack for plug-and-play connectivity.
*Dual USB-C ports include one port for power and one data port.

Gaming On The Go

Take your games with you on the go. With a portable monitor, you can experience entertainment everywhere.
*Connect via USB C or mini HDMI

Portrait Orientation

See content in portrait mode for easier viewing of tables, code, photos, gaming and more.

Built-In Stand

A convenient built-in stand enables you to orient the screen in both portrait and landscape modes.

Eye Care

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.