4XEM Charging Kit for iPad Pro

For your convenience 4XEM has put together this all-in-one kit. In this kit we have included our 20W USB-C wall-mounted Power Adapter (Charger) and our USB-C to C 10 Gigabit Cable. Both products are compatible with most any USB-C device but are an ideal pairing for your iPad Pro. Additionally, the kit is backwards compatible with previous versions of the iPad Pro as well as current. Keep charged while on the go or anywhere you are with our convenient Charging Kits.


Extended Title

4XEM 20W USB-C Wall-mounted charger with 6FT/2M USB-C to USB-C Cable M/M USB 3.1 Gen 2 10Gbps for iPad Pro

Problem it solves: Conveniently have the products to keep your iPad Pro, and other compatible USB-C devices, fully charged with 4XEM’s Charger Kits

Features:

20W USB-C Power Adapter Features:

  • Compatibility with Samsung, Apple, and any USB-C device
  • Backwards compatible with older Apple products
  • Compatible with iPhone and iPad
  • 20Watt power
  • Wall-mounted
  • One USB-C port

6FT/2M USB-C to USB-C Cable M/M USB 3.1 Gen 2 10Gbps (White):

  • Transfer rates up to 10 Gbps
  • 5A power rating supporting 100W of power.
  • Great for fast-charging large capacity mobile devices with USB-C or Thunderbolt 3 ports.
  • Compatible with USB-C AC Adapters and PD devices requiring up to 100W (including AC adapters drawing 90W, 85W, 65W, etc), Apple’s 61W & 87W Power Adapter wall chargers, Docking Stations, Storage Hard Drives by LaCie, Western Digital G-Drive, and 4k/5k Video Displays such as LG UltraFine 5K, 4k, Samsung, HP EliteDisplay E243d, Dell USB-C Monitors & more!
  • Works great for Laptops, Chromebooks, Desktops, Video Displays/Monitors, Battery Power Bricks, Portable Hard Drives, Tablets, 13-inch MacBook Air, 13-inch MacBook Pro, 15-inch MacBook Pro, iPad Pro, Microsoft Surface Book 2, LG Gram, Razer Blade Stealth, Samsung, Notebook 9, TabPro S, HP, Lenovo ThinkPad, X1, Yoga, IdeaPad, ASUS Transformer 3 Pro, ZenBook 3, ZenBook Flip S, Dell Inspiron 14 7000, XPS 13, XPS, Google Chromebook Pixel, Pixelbook, and more.