6-ft. USB 2.0 Micro-USB Cable with Reversible Connector Plugs in Either Direction

Next Generation Technology, Today

Stop fumbling around with your computer trying to plug in USB devices. Tripp Lite’s UR050-006-24G 6-foot Reversible USB 2.0 28/24AWG Cable takes the guesswork out of USB connections. Unlike traditional USB cables that can only be attached one way, this cable features a uniquely designed reversible type A connector that plugs into a USB port in either direction, making connections easier and faster. It also features an additional Micro-USB B connector on the other end for connection of peripherals with Micro-B female ports including digital cameras, MP3 players and smartphones.

Typical Applications

Charging and syncing high powered devices such as tablets and other personal electronic devices with large battery power demands

24AWG Construction Charges High-Powered Devices

The UR050-006-24G is constructed of heavy-duty 24AWG power lines that provide faster charging times to higher powered devices such as tablets, which standard 28AWG Micro USB cables can''t sufficiently charge.

Use the Micro-B connector on its other end to connect high-speed USB 2.0 devices, such as digital cameras, MP3 players and smartphones. The UR050-006-24G is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Materials = Superior Performance

The UR050-006-24G is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Other premium components like double-shielded cable with tinned copper braid and aluminum Mylar foil, twisted 28AWG data lines and 24AWG power lines allow for maximum EMI/RFI protection, signal transfer and device charging capability. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR050-006-24G easy to install, even in tight corners and other space-restricted areas.

Lifetime Product Warranty

The UR050-006-24G comes backed by a lifetime warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don''t see this packaging, it''s not a genuine Tripp Lite cable!