Take full advantage of Thunderbolt 4 technology!

The MTB4-HUB3-01 expands the capabilities of your desktop or laptop computer by adding four ports to its Thunderbolt 3 or 4 port. With a single connection, this versatile hub supports 8K video, dual 4K video or up to three Thunderbolt-compatible devices. It goes further than a USB-C hub, offering data transfer speeds up to 40 Gbps. An additional USB-A peripheral port supports USB 3.2 Gen 2 speeds up to 10 Gbps.

Crystal-clear 8K video

The MTB4-HUB3-01 is the ideal solution for professional-quality video editing and digital signage applications. When connected to a Thunderbolt 4 source, it supports one 8K (7680 x 4320 @ 30 Hz) monitor or two 4K (3840 x 2160 @ 60 Hz) monitors.

  • With dual monitors, you can display the same image on both, extend your host desktop across them or combine them into video wall format.
  • Carries High Dynamic Range (HDR) signals for richer colors and expanded color accuracy.
  • 4:4:4 subsampling allows you to stream content without complications.
  • Note: Source device must support DisplayPort 1.3 to achieve 8K resolution.

Lightning-fast data transfer

Built for multitasking, this powerful hub supports bidirectional data transfer speeds up to 40 Gbps. That’s eight times faster than USB 3.0, four times faster than Thunderbolt 1 and twice as fast as Thunderbolt 2.

  • Dual 20 Gbps channels move data in both directions simultaneously, making the MTB4-HUB3-01 suitable for playing video on one monitor while editing documents on another.
  • Thunderbolt 4 speeds allow quick and easy transfer of large files, such as RAW video files, Photoshop images or CAD drawings.
  • Each Thunderbolt 4 port supports up to 15W of downstream charging for connected devices.
  • USB 3.2 Gen 2 port accepts high-speed USB peripherals, such as RAID or hard drives, and supports 0.9A downstream charging of mobile devices.

Support for cascading

This hub’s three Thunderbolt 4 ports are capable of directly supporting three Thunderbolt-compatible devices and cascading up to five additional levels of Thunderbolt docks and adapters (such as Eaton’s MTB3-series, sold separately). The MTB4-HUB3-01 acts as the first level in the chain of six.

  • Cascading lets you add USB ports to your workstation and connect a host of additional peripherals, including hard disks, RAID memory and external GPUs.
  • The MTB4-HUB3-01’s 40 Gbps speed is shared among the hub’s three Thunderbolt 4 ports and all connected peripherals and displays.

Ready for use right out of the box

One Thunderbolt 3 or 4 connection provides all the ports you need, so you can leave the adapters at home. Keep the MTB4-HUB3-01 on your desk, and you’ll only have one cable to unplug when you take your laptop on the road.

  • Specifically designed for Windows devices compatible with Thunderbolt 4 or macOS devices supporting Thunderbolt 3.
  • Slim design fits easily into your backpack or briefcase.
  • Included Thunderbolt 4 cable plugs into a Thunderbolt 3 or 4 port in either direction for an instant connection every time.
  • Plug-and-play installation means no software or drivers required.