4XEM 25W 3FT Lightning Charging Kit for iPad and iPhone, iPod – MFi Certified

For your convenience, 4XEM has put together this all-in-one kit of high-quality products, designed to meet your charging needs efficiently and effectively. This kit includes our powerful 25W USB-C Power Adapter and a durable 3ft MFi Certified USB-C to Lightning 8-pin cable. Whether you are at home, in the office, or on the go, you can rely on 4XEM’s Charger Kit to keep your Apple devices fully charged and ready for use.

The 25W USB-C Power Adapter ensures fast and efficient charging, meeting the USB-PD 3.0 and USB 2.0 industry standards. Its compact design features a direct-attached, non-polarized NEMA 1-15P plug, making it easy to use in any standard outlet. The 3ft MFi Certified USB-C to Lightning cable provides ample length for flexible charging options and supports a data transfer rate of 480 Mbps. The cable is designed with a 0.12-inch diameter, ensuring durability and a sleek appearance.

Both the charger and the cable come in a clean, white color, matching seamlessly with your Apple devices. The charger’s compact dimensions and lightweight (1.98 oz) make it highly portable. Similarly, the charging cable weighs only 0.4 oz, adding minimal weight to your carry essentials.

Compatibility:

iPhone 14 Pro Max, iPhone 14 Pro, iPhone 14, iPhone 14 Plus, iPhone 13 Pro Max, iPhone 13 Pro, iPhone 13, iPhone 13 mini, iPhone 12 Pro Max, iPhone 12 Pro, iPhone 12, iPhone 12 mini, iPhone SE(2 nd Generation), iPhone 11 Pro Max, iPhone 11 Pro, iPhone 11, iPhone XS Max, iPhone XS, iPhone XR, iPhone X, iPhone 8 Plus, iPhone 8, iPhone 7 Plus, iPhone 7, iPhone SE, iPhone 6s Plus, iPhone 6s, iPhone 6 Plus, iPhone 6, iPhone 5s, iPad Pro 10.5-inch, iPad Pro 12.0-inch (2 nd Generation), iPad Pro 9.7-inch, iPad Pro 12.9-inch (2 nd , 1 st Generations), iPad mini (6 th , 5 th , 4 th , 3 rd , 2 nd , 1 st Generations), iPad Air (4 th , 3 rd , 2 nd , 1 st Generations), iPad (9 th , 8 th , 7 th , 6 th , 5 th , 4 th Generations), iPod touch (7 th , 6 th , 5 th Generation)

Features:

USB-C to Lightning 8-pin Cable Features:

  • USB-C Male Connector
  • 8-pin male connector
  • 3 ft in length
  • Compatible with any USB-C adapter, MFi Certified and recommended for Apple products

25W USB-C Power Adapter Features:

  • Compatibility with Samsung, Apple, and any USB-C device
  • Backwards compatible with older Apple products
  • Compatible with iPhone and iPad
  • 25Watt power
  • Wall-mounted
  • One USB-C port