Expand your productivity.

Expand your productivity with the SD4840P USB-C 10Gbps Triple Video Driverless Docking Station. Features include two DisplayPort++ 1.4 ports, one HDMI 2.0b port; support for a minimum resolution of Single 4K @ 30Hz, Dual 1080p @ 60Hz, and Triple 1080p @ 30Hz when connected to a DP1.2/HBR2 device, and a maximum resolution of Single 5K @ 60Hz, Dual 4K @ 60Hz, and Triple 4K at 30Hz when connected to a DP1.4 HBR3 DSC device; one USB-C 3.2 Gen2 port; three USB-A 3.2 Gen2 ports; a combo audio port; a Gigabit Ethernet port; flexible mounting options; and optimized performance with free Kensington DockWorks™ software.