Building on the popular Pebble Series, our newest Creative Pebble V3 is now louder, bolder, and more powerful than ever!

Utilizing just a single USB-C connection for both audio and power, enjoy amplified USB audio from Creative Pebble V3 with doubled audio intensity as well as improved acoustics performance! The 2.0 speakers also offer a wireless connectivity option* so you can enjoy wireless streaming from mobile devices with the latest Bluetooth 5.0.

Plus, Creative Pebble V3 features Clear Dialog audio processing technique for clearer spoken dialogs in YouTube, movies and shows. Retaining the same minimalistic design for any desktop, makes it an ideal addition to any home, office, or even gaming setup!

*Creative Pebble V3 has to be powered via USB while in Bluetooth or AUX-in mode.

Powerful USB Audio

Featuring a larger 2.25" full-range drivers, Pebble V3 is capable of delivering louder and richer USB audio. Additionally, you can push your audio further with the built-in gain switch for amplified audio.

Hear Every Word

Pebble V3 is engineered with Clear Dialog audio processing that picks up vocals to give you rich and clear dialogs, so you can hear every word without having to turn up the volume.

Wireless Bluetooth 5.0

With the latest Bluetooth 5.0 connectivity, stream music wirelessly with Pebble V3! It also has a 3.5 mm AUX-in jack that allows for universal compatibility across other analogue audio devices.