This slender and durable laptop is designed to be taken anywhere – weighing a mere 1.85kg and measuring 21.95mm thin, it’s the perfect companion for all of your adventures.
Whether you’re on the go, at home, or elsewhere - this durable laptop features reinforced 4-corner protection and has been tested to be meet Military Standard (MIL-STD 810H)1 certifications to stand up to nearly anything you throw at it.
The waterproof design of this laptop’s IO ports, speakers, and buttons lets you take this laptop anywhere without having to worry about the weather. Further, in addition to its water-proof fan and unique drainage design, its IP53 certification guarantees this laptop to be dust and water resistant.
The Antimicrobial Corning® Gorilla® Glass keeps your device's display clean when you're on the move, while the rest of the device features an ionic silver coating to provide antimicrobial coverage for the chassis, touchpad, buttons, and more.
This laptop comes equipped with an up to 11th Gen Intel® Core™ i7 processor2, an NVIDIA® GeForce® MX3302, an up to 1TB SSD2, 32 GB2, 3 of DDR4 memory, and a battery that lasts up to 13 hours4 to meet all the challenges you face outdoors.
The 14-inch FHD (1920 x 1080) display features 450 nits of brightness so you can enjoy brighter, clearer visuals when using the laptop outside.
Loaded with a full function USB Type-C port, Thunderbolt™ 4, and Wi-Fi 6 connectivity, you can easily stay connected and prepared while you venture forth on new journeys.