TRENDnet’s high-performance AX1800 Dual Band WiFi 6 PoE+ Access Point, model TEW-921DAP, features two concurrent WiFi bands to maximize device networking speeds with the latest WiFi 6 technology. The two separate high-speed WiFi 6 bands provide speeds up to 1201Mbps on the 5GHz band, and 567Mbps on the 2.4GHz band. Faster speeds are possible on this WiFi 6 access point with 1024-QAM, OFDMA, and MU-MIMO technologies.
This WiFi 6 access point supports innovative networking technology that improves coverage, speed, and capacity. The increase of QAM to 1024-QAM allows data to flow through a much wider ‘pipe’ than previous WiFi technologies. With OFDMA (Orthogonal Frequency-Division Multiple Access), the number of clients that can be connected to this WiFi 6 access point increases. OFDMA efficiently manages traffic in congested areas by separating channel frequencies into different subcarriers. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance on the WiFi 6 AP when multiple devices access the network.
The TEW-921DAP WiFi 6 access point features advanced access control, QoS, traffic management, band steering, and captive portal support. The low-profile housing design seamlessly blends into most environments, with a convenient wall / ceiling mounting plate included. For application flexibility, the TEW-921DAP supports Access Point (AP), Client Bridge, Wireless Distribution System Access Point (WDS AP), WDS Bridge, WDS Station, and Repeater modes.
Easily manage and configure TRENDnet’s AX1800 Dual Band WiFi 6 PoE+ Access Point remotely by updating the access point to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on this WiFI 6 access point with TRENDnet’s reliable cloud service.
AX1800: concurrent 1201Mbps on 5GHz band + 576Mbps on 2.4GHz band
Saves on installation time and costs with gigabit PoE+ support (with optional power port for non-PoE installations)
Supports Access Point (AP), Client Bridge, Wireless Distribution System Access Point (WDS AP), WDS Bridge, WDS Station, and Repeater modes for each WiFi band independently
Remotely monitor, manage, configure, and diagnose this WiFi 6 access point via TRENDnet’s cloud service (Additional fee applies)
MU-MIMO and OFDMA technologies increase coverage, speed, and capacity
Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the less congested 5GHz band
Manage traffic allocation on the WiFi 6 access point per SSID for each band separately
This WiFi 6 access point supports wireless encryption of up to WPA3
Create up to 8 SSIDs per band (16 total)
Create a customized web portal for your users to authenticate using unique login credentials
Airtime fairness support on this WiFi 6 access point provides higher priority to faster WiFi clients without limiting slower WiFi clients
One gigabit PoE+ input port to power and connect the WiFi 6 AP to the network, and one gigabit port to connect it to a nearby device
Wall / Ceiling mounting plate for this WiFi 6 access point is included
.
TRENDnet’s high-performance Dual Band WiFi 6 PoE+ Access Points, features two concurrent WiFi bands to maximize networking speeds with the latest WiFi 6 technology. These WiFi 6 access points also supports Access Point (AP) and Repeater modes.
Faster speeds are possible on this WiFi 6 access point with 1024-QAM, OFDMA, and MU-MIMO technologies. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access points features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments, and includes a convenient wall / ceiling mounting plate.
|
Standards
|
|
|
Hardware Interface
|
|
|
Features
|
|
|
Operation Modes
|
|
|
Management/Monitoring
|
|
|
Hive Cloud Management
|
|
|
Access Control
|
|
|
QoS
|
|
|
SSID
|
|
|
Frequency
|
|
|
Wireless Channels
|
|
|
Modulation
|
|
|
Antenna Gain
|
|
|
Wireless Output Power
|
|
|
Receiving Sensitivity
|
|
|
Power
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Certifications
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Warranty:
|
|
|
PACKAGE CONTENTS
|
|