Outdoor Digital Menu Boards

Increase drive-thru sales and promote order efficiency with Peerless-AV’s Outdoor Digital Menu Boards, designed to support 55" Peerless-AV ® XHB554, Samsung OH55F/A and LG 55XE4F-M Outdoor Displays. These all-weather rated, outdoor units offer a low operating cost, modular design, and an easy, two-man installation process. By making the switch to digital, with Peerless-AV’s Outdoor Digital Menu Boards, you will no longer need to manually update static menu content throughout the day. Instead, the digital content can be updated remotely and in real-time, creating a seamless drive-thru experience for customers and a more efficient restaurant.

Features

  • Designed to support 55" Peerless-AV® XHB554, Samsung OH55F/A and LG 55XE4F-M Outdoor Displays to offer maximum flexibility at the best value
  • Elegant, minimalistic design protects displays and internal equipment, while enhancing the drive-thru aesthetics
  • Sleek and stylish, yet rugged enough to be installed in any outdoor application for 24/7 use
  • Modular design means displays can be installed from the front, without disturbing the adjacent units
  • Captive security fasteners prevent unauthorized access and vandalism
  • Designed for common 8" baseplate mounting pattern, with 30° of rotational positioning to select the best viewing angle for your customers
  • Allows for mounting to existing footing, thus eliminating the need for pouring new concrete*
  • UL 48 Certified
  • Create a fully integrated drive-thru solution with a variety of options - SOLD SEPERATELY: Speaker/Microphone Kit (KOF-OPT-SPK) ○ Media Player Storage Fan (KOF-OPT-FAN) ○ Internal Media Player Shelf (KOF-OPT-SHELF) ○ Power Distribution Unit (KOF-OPT-ELECTRICAL)
  • Accessories - SOLD SEPERATELY: Base Bolt Template (ACCK121) ○ Samsung OH55F/A Display Mounting /Airflow Kit for KOF555-1/2/3 (KOF-OPT-SAM**) ○ LG 55XE4F Display Mounting /Airflow Kit for KOF555-1/2/3 (KOF-OPT-LG**)
  • As long as it meets the requirements for various wind load specifications
  • Required add-on for use with a Samsung or LG display. Additional purchase required.