Match the mouse’s speed to your preference via six adjustable DPI levels. Each DPI level also adds a little “flare” by alternating the LED colors as you move up each stage.
Maximize your gameplay by making use of eight [8] buttons—one of which is Burst Fire—allowing you to shoot in quick succession three times with a single click. Adapt the mouse further with up to 20g of additional weight (4 x 5g each).
Settle in for long gaming sessions with this lightweight, comfortable headset. The earpads deliver a high quality audio seal that lets you immerse yourself in the game world. Adjustable steel sliders ensure the headset fits you perfectly.
Hear every in-game sound with precision. Advanced drivers deliver clear positional audio so you don’t miss a thing. Feel the powerful bass resonate within you with every beat of the action.
Improve your teamwork with crystal-clear audio communication. The flexible omnidirectional microphone provides a natural, dynamic sound so you can strategize and chat with ease.
This backpack is designed to carry 15.6” laptops, but its lightweight design won’t slow you down. The water-repellent exterior means you’re always ready to roll, whatever the weather. It’s made with durable polyester, so it’s the only backpack you’ll ever need.
The cushioned back support gives both you and your laptop all the protection you need. Customize the adjustable shoulder straps and make transporting your gear easy and comfortable. And don’t worry if you need to hold your backpack by the handle: its robust design won’t let you down.
It’s your backpack, so set things up your way using the front pocket and inner organizers. Slide your laptop or tablet into different compartments to make finding what you need, when you need it, quick and easy.
With anti-ghosting for 19 keys, every keypress will register no matter how intense your gameplay gets. Outside the game, those handy F-keys function as media shortcuts for control over volume, playback and more.
Spruce up those keys with backlights. Choose from six levels of brightness and two modes (permanent and breathing) to give those three color zones an appreciated ambience—with just the press of a button.
The glossy, UV coated ABS keycaps are wear and fade-resistant—making it so you don’t have to remember where all those old keys used to be. With its long, braided cord the Nitro keyboard blends seamlessly into any gaming setup.
Your hand will effortlessly glide across the super low-friction fiber surface, ensuring precise, accurate tracking while the non-slip rubber base lets you launch into action.
Enjoy the freedom of a mousepad with optimal dimensions for gaming. Play as long as you like, thanks to its excellent durability. As a bonus, you can also feel good knowing your new pad was made with non-hazardous materials.
Secure your gear while you’re on the move. Suitable for notebooks up to 17”, the durable polyester material and water repellent exterior protects your things from both drops and the elements while the sturdy handle design ensures you can keep a safe grip on the backpack.
For traveling gamers, the Nitro Compact Backpack offers increased protection for valuables such as wallets or passports with a dedicated rear compartment. Not only that, the angled pockets on either side offer quick and easy access to smaller items.
When you’re hauling your gear around, comfort is necessary. The cushioned back panel allows for maximum air flow while the adjustable padded shoulder straps give you the flexibility needed to make moving your stuff around as comfortable as possible.