This USB C to HDMI® adapter lets you extend your desktop by adding four independent HDMI monitors or displays to your computer using a single USB Type-C port.

Increase Your Productivity

This USB-C to 4 HDMI adapter features four video outputs, boosting your productivity by giving you more screen space to work from. With multiple displays you have the freedom to access multiple applications at the same time and reference material on one display while you compose on the other. Use the USBC to HDMI multi-monitor adapter to extend or mirror your displays.

High-Definition Video & Audio

This quad monitor adapter lets you harness the video capabilities from your computer or laptop's USB-C connection, to deliver high-definition resolutions up to 1920x1080 (1080p) on all four ports. The adapter also supports 2-channel audio through HDMI.

Easy Setup

The USB Type-C to HDMI display adapter converter is equipped with a 1.6 ft. (0.5 m) attached USB-C cable that provides added distance between the adapter and your host device, ensuring a flexible setup. It also supports an automatic driver installation for ease of use.

The external video adapter is bus-powered, with no external power required.

Multi-Monitor Assistant Software

The Multi-Monitor Assistant application provides a user interface that assists users with multitasking, and allows you to quickly switch from monitor to monitor. It enables additional features, assisting users with dragging and dropping, optional zooming, split scaling and cascading windows to the main display.

Note: The adapter is only capable of mirroring up to two additional displays.