TRENDnet’s 10G RJ-45 Copper SFP+ Module, model TEG-10GBRJ, converts a standard SFP+ slot into an RJ-45 multi-gigabit port for additional high-speed copper connectivity. This 10G copper SFP+ module works with standard SFP+ slots commonly found in network switches and fiber media converters. Save on equipment costs by repurposing a switch’s unused SFP+ slots for reliable copper connectivity with TRENDnet’s 10G copper SFP+ module
Take advantage of unused SFP+ slots and repurpose them for RJ-45 copper multi-gigabit connectivity.
The 10G RJ-45 copper SFP+ spans distances up to 30m (98 ft.) and supports up to 10Gbps speeds.
Compatible with an MSA compliant SFP+ slot and multi-gigabit RJ-45 copper connections.
Supports networking distances up to 30m (98 ft.)
RJ-45 10 gigabit port to convert SFP+ to RJ-45
Hot-pluggable 10G copper SFP+ compatible with an MSA compliant SFP+ slot
This 10G copper SFP+ module features an operating temperature range of 0°– 65° C (0° – 149° F)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Distance |
|
| Special Features |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|